Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB820J

Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB820J-ND
Fixed Inductors ISC1812EB820J-ND
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB820J
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB820J
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB820J-ND ISC1812EB820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details