Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR68J

Description
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR68J-ND
Fixed Inductors ISC1210SYR68J-ND
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR68J
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR68J
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR68J-ND ISC1210SYR68J
Product Name Fixed Inductors INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Leaded Inductors - 1620171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 400 microH
View Details