Vishay Intertechnology, Inc. INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB121K

Description
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB121K
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB121K
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB121K-ND
Fixed Inductors ISC1812EB121K-ND
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB121K ISC1812EB121K-ND
Product Name INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 139 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details