Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN102J

Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN102J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN102J-ND
Fixed Inductors ISC1812BN102J-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN102J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN102J
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN102J
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN102J-ND ISC1812BN102J
Product Name Fixed Inductors INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details