Vishay Intertechnology, Inc. INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB220J

Description
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB220J
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB220J
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB220J-ND
Fixed Inductors ISC1812EB220J-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB220J ISC1812EB220J-ND
Product Name INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 227 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details