Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY68NK

Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY68NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY68NK-ND
Fixed Inductors ISC1210SY68NK-ND
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 10% 1210 68nH 475mA - - Non-Magnetic Core ¦10% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY68NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 10% 1210 68nH 475mA - - Non-Magnetic Core ¦10% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY68NK
INDUCTOR WW 68NH 10% 1210 68nH 475mA - - Non-Magnetic Core ¦10% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY68NK
INDUCTOR WW 68NH 10% 1210 68nH 475mA - - Non-Magnetic Core ¦10% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 10% 1210 68nH 475mA - - Non-Magnetic Core ¦10% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY68NK-ND ISC1210SY68NK
Product Name Fixed Inductors INDUCTOR WW 68NH 10% 1210 68nH 475mA - - Non-Magnetic Core ¦10% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data