Vishay Precision Group Fixed Inductors ISC1812ER101J

Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1686-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1686-2-ND
Fixed Inductors 541-1686-2-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1686-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1686-1-ND
Fixed Inductors 541-1686-1-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1686-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1686-6-ND
Fixed Inductors 541-1686-6-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER101J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay - 56AC1078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay
56AC1078
Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay 56AC1078
INDUCTOR, WIREWOUND, 100UH, 0.147A, 1812; Inductance:100µH; DC Resistance Max:3.25ohm; Self Resonant Frequency:7MHz; DC Current Rating:147mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 100UH, 0.147A, 1812; Inductance:100µH; DC Resistance Max:3.25ohm; Self Resonant Frequency:7MHz; DC Current Rating:147mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay - 52M5163 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay
52M5163
Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay 52M5163
INDUCTOR, WIREWOUND, 100UH, 0.147A, 1812; Inductance:100µH; DC Resistance Max:3.25ohm; Self Resonant Frequency:7MHz; DC Current Rating:147mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 100UH, 0.147A, 1812; Inductance:100µH; DC Resistance Max:3.25ohm; Self Resonant Frequency:7MHz; DC Current Rating:147mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1686-2-ND ISC1812ER101J 56AC1078
Product Name Fixed Inductors INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Wirewound, 100Uh, 0.147A, 1812; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers