Vishay Intertechnology, Inc. INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES3R3J

Description
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES3R3J-ND
Fixed Inductors ISC1812ES3R3J-ND
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES3R3J ISC1812ES3R3J-ND
Product Name INDUCTOR WW 3.3UH 5% 1812 3.3¦H 357mA - - Powdered Iron Core ¦5% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 357 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Application RF Choke
View Details