Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR82M

Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR82M-ND
Fixed Inductors ISC1210ERR82M-ND
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR82M
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR82M
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Body Material Vishay - 53K5321 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Body Material Vishay
53K5321
Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Body Material Vishay 53K5321
POWER INDUCTOR, 820NH, 450MA, 20% 160MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:450mA; DC Current Rating:450mA; DC Resistance Max:0.5ohm; Inductance:820nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 820NH, 450MA, 20% 160MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:450mA; DC Current Rating:450mA; DC Resistance Max:0.5ohm; Inductance:820nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR82M-ND ISC1210ERR82M 53K5321
Product Name Fixed Inductors INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details