Vishay Intertechnology, Inc. Fixed Inductors ISC1210ET220K

Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ET220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ET220K-ND
Fixed Inductors ISC1210ET220K-ND
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ET220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ET220K
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ET220K
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ET220K-ND ISC1210ET220K
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A132537TR-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
3 suppliers
Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers