Vishay Intertechnology, Inc. INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max ISC1812ER1R5K

Description
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max - ISC1812ER1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max
ISC1812ER1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max ISC1812ER1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ER1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER1R5K-ND
Fixed Inductors ISC1812ER1R5K-ND
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ER1R5K ISC1812ER1R5K-ND
Product Name INDUCTOR WW 1.5UH 10% 1812 1.5¦H 418mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 418 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details