Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR15M

Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR15M-ND
Fixed Inductors ISC1812ERR15M-ND
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR15M-ND ISC1812ERR15M
Product Name Fixed Inductors INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Application RF Choke
View Details
SMD 0.0008uH 500MHz Inductor and Choke - 71-36401E0N8ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details