Vishay Intertechnology, Inc. INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB471K

Description
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB471K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB471K
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB471K
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB471K-ND
Fixed Inductors ISC1812EB471K-ND
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB471K ISC1812EB471K-ND
Product Name INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 87 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details