Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB470K

Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB470K-ND
Fixed Inductors ISC1812EB470K-ND
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB470K-ND ISC1812EB470K
Product Name Fixed Inductors INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details