Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB2R2J

Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB2R2J-ND
Fixed Inductors ISC1812EB2R2J-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB2R2J-ND ISC1812EB2R2J
Product Name Fixed Inductors INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details