Vishay Intertechnology, Inc. INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR39K

Description
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR39K
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR39K
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1609-2-ND
Fixed Inductors 541-1609-2-ND
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR39K 541-1609-2-ND
Product Name INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 465 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details