Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER8R2J

Description
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER8R2J-ND
Fixed Inductors ISC1210ER8R2J-ND
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)

8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER8R2J
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER8R2J
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER8R2J-ND ISC1210ER8R2J
Product Name Fixed Inductors INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details