Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER150J

Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER150J-ND
Fixed Inductors ISC1812ER150J-ND
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 5% 1812 15¦H 252mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1812 15¦H 252mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER150J
INDUCTOR WW 15UH 5% 1812 15¦H 252mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER150J
INDUCTOR WW 15UH 5% 1812 15¦H 252mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 5% 1812 15¦H 252mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER150J-ND ISC1812ER150J
Product Name Fixed Inductors INDUCTOR WW 15UH 5% 1812 15¦H 252mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details