Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN151K

Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN151K-ND
Fixed Inductors ISC1812BN151K-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN151K-ND ISC1812BN151K
Product Name Fixed Inductors INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C222KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details