Vishay Intertechnology, Inc. INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max ISC1812ES1R5J

Description
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max - ISC1812ES1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max
ISC1812ES1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max ISC1812ES1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES1R5J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES1R5J-ND
Fixed Inductors ISC1812ES1R5J-ND
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES1R5J ISC1812ES1R5J-ND
Product Name INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 418 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details