Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB2R7J

Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB2R7J-ND
Fixed Inductors ISC1812EB2R7J-ND
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB2R7J
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB2R7J
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB2R7J-ND ISC1812EB2R7J
Product Name Fixed Inductors INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details