Vishay Precision Group Fixed Inductors ISC1210SY680K

Description
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY680K-ND
Fixed Inductors ISC1210SY680K-ND
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY680K
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY680K
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 68Uh, Smd; Inductance Vishay - 07J3753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Vishay
07J3753
Inductor, Shielded, 68Uh, Smd; Inductance Vishay 07J3753
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):90mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:10ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):90mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:10ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY680K-ND ISC1210SY680K 07J3753
Product Name Fixed Inductors INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 68Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details