Vishay Precision Group INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES181K

Description
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES181K
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES181K
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1648-2-ND
Fixed Inductors 541-1648-2-ND
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Vishay - 53K5421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Vishay
53K5421
Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Vishay 53K5421
INDUCTOR, SHIELDED, 180UH, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):111mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):111mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES181K 541-1648-2-ND 53K5421
Product Name INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Vishay
Application General Purpose
Inductance Range 180 microH 180 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 111 milliamps 111 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details