Vishay Precision Group Fixed Inductors ISC1210ER6R8K

Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1606-2-ND
Fixed Inductors 541-1606-2-ND
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max - ISC1210ER6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max
ISC1210ER6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max ISC1210ER6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 6.8Uh, Smd; Inductance Vishay - 53K5364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, Smd; Inductance Vishay
53K5364
Inductor, Shielded, 6.8Uh, Smd; Inductance Vishay 53K5364
INDUCTOR, SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):205mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):205mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1606-2-ND ISC1210ER6R8K 53K5364
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max Inductor, Shielded, 6.8Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details