Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY5R6J

Description
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY5R6J-ND
Fixed Inductors ISC1210SY5R6J-ND
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY5R6J
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY5R6J
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY5R6J-ND ISC1210SY5R6J
Product Name Fixed Inductors INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details