Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER270J

Description
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER270J-ND
Fixed Inductors ISC1210ER270J-ND
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 5% 1210 27¦H 125mA - - Powdered Iron Core ¦5% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1210 27¦H 125mA - - Powdered Iron Core ¦5% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER270J
INDUCTOR WW 27UH 5% 1210 27¦H 125mA - - Powdered Iron Core ¦5% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER270J
INDUCTOR WW 27UH 5% 1210 27¦H 125mA - - Powdered Iron Core ¦5% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 5% 1210 27¦H 125mA - - Powdered Iron Core ¦5% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER270J-ND ISC1210ER270J
Product Name Fixed Inductors INDUCTOR WW 27UH 5% 1210 27¦H 125mA - - Powdered Iron Core ¦5% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details