Vishay Intertechnology, Inc. INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER680J

Description
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER680J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER680J
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER680J
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ER680J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER680J-ND
Fixed Inductors ISC1812ER680J-ND
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ER680J ISC1812ER680J-ND
Product Name INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 164 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details