Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR18J

Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR18J-ND
Fixed Inductors ISC1210ERR18J-ND
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR18J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR18J
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR18J
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ERR18J-ND ISC1210ERR18J
Product Name Fixed Inductors INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details