Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER8R2K

Description
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER8R2K-ND
Fixed Inductors ISC1812ER8R2K-ND
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max - ISC1812ER8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max
ISC1812ER8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max ISC1812ER8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER8R2K-ND ISC1812ER8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details