Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES102J

Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES102J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES102J-ND
Fixed Inductors ISC1812ES102J-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES102J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES102J
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES102J
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES102J-ND ISC1812ES102J
Product Name Fixed Inductors INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details