Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB471J

Description
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB471J-ND
Fixed Inductors ISC1812EB471J-ND
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB471J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB471J
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB471J
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB471J-ND ISC1812EB471J
Product Name Fixed Inductors INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details