INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210ERR47J | ISC1210ERR47J-ND |
| Product Name | INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.4700 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.4400 ohms | 0.4400 ohms |
| Rated DC Current | 460 milliamps |