Vishay Intertechnology, Inc. INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max ISC1812ER6R8K

Description
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max - ISC1812ER6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max
ISC1812ER6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max ISC1812ER6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ER6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER6R8K-ND
Fixed Inductors ISC1812ER6R8K-ND
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ER6R8K ISC1812ER6R8K-ND
Product Name INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7500 ohms 0.7500 ohms
Rated DC Current 306 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details