Win Source Part Number: 968960-ISC1812ER820K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 7.2MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 2.86Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 156 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Inductor RF Chip Shielded/Molded Wirewound 82uH 10% 2.52MHz 50Q-Factor Ferrite 0.156A 2.86Ohm DCR 1812 T/R Product overview: ISC1812ER820K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.52MHz, 0.156A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.52MHz, 0.156A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER820K can be used for catalog matching and distributor lookup.
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 968960-ISC1812ER820K | 71-ISC1812ER820K | ISC1812ER820K-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 82uH 2.52MHz 0.156A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |