INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210SY180J | ISC1210SY180J-ND |
| Product Name | INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 18 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 155 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |