Vishay Intertechnology, Inc. INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN221J

Description
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN221J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN221J
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN221J
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN221J-ND
Fixed Inductors ISC1812BN221J-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN221J ISC1812BN221J-ND
Product Name INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 105 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details