Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER3R9J

Description
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER3R9J-ND
Fixed Inductors ISC1210ER3R9J-ND
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)

3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER3R9J
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER3R9J
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER3R9J-ND ISC1210ER3R9J
Product Name Fixed Inductors INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details