Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR68M

Description
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR68M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR68M-ND
Fixed Inductors ISC1210SYR68M-ND
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR68M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR68M-ND ISC1210SYR68M
Product Name Fixed Inductors INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details