2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 2.7UH, SMD; Inductance:2.7µH; RMS Current (Irms):290mA; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210SY2R7K-ND | ISC1210SY2R7K | 07J3741 |
| Product Name | Fixed Inductors | INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |