Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER5R6K

Description
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER5R6K-ND
Fixed Inductors ISC1210ER5R6K-ND
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max - ISC1210ER5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max
ISC1210ER5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max ISC1210ER5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 5.6Uh, 210Ma, 10%, 50Mhz; Body Material Vishay - 53K5361 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, 210Ma, 10%, 50Mhz; Body Material Vishay
53K5361
Power Inductor, 5.6Uh, 210Ma, 10%, 50Mhz; Body Material Vishay 53K5361
POWER INDUCTOR, 5.6UH, 210MA, 10%, 50MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:210mA; DC Current Rating:210mA; DC Resistance Max:1.4ohm; Inductance:5.6µH; Inductance Tolerance:± 10% RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, 210MA, 10%, 50MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:210mA; DC Current Rating:210mA; DC Resistance Max:1.4ohm; Inductance:5.6µH; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER5R6K-ND ISC1210ER5R6K 53K5361
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max Power Inductor, 5.6Uh, 210Ma, 10%, 50Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-91N 0402DC-91NXJRW , 0402DC-91NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details