Manufacturer: Vishay
Win Source Part Number: 875521-ISC1812ER471K
Series: ISC-1812
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µH Shielded Wirewound Inductor 87 mA 9.2Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Inductor RF Chip Shielded/Molded Wirewound 470uH 10% 796KHz 40Q-Factor Ferrite 0.087A 9.2Ohm DCR 1812 T/R Product overview: ISC1812ER471K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 796KHz, 0.087A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 796KHz, 0.087A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER471K can be used for catalog matching and distributor lookup.
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 875521-ISC1812ER471K | 71-ISC1812ER471K | ISC1812ER471K | ISC1812ER471K-ND |
| Product Name | Fixed Inductors - ISC1812ER471K | 470uH 796KHz 0.087A Inductor and Choke | INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 470 microH | 470 microH |