Vishay Intertechnology, Inc. INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR22K

Description
INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR22K
INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR22K
INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BNR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR22K-ND
Fixed Inductors ISC1812BNR22K-ND
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BNR22K ISC1812BNR22K-ND
Product Name INDUCTOR WW 220NH 10% 1812 220nH 441mA - - Non-Magnetic Core ¦10% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.2200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3600 ohms 0.3600 ohms
Rated DC Current 441 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details