INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
INDUCTOR, SHIELDED, 120NH, SMD; Inductance:120nH; RMS Current (Irms):630mA; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ISC1210SYR12M | ISC1210SYR12M-ND | 07J3721 |
| Product Name | INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Inductor, Shielded, 120Nh, Smd; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 0.1200 microH | 0.1200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |
| Rated DC Current | 630 milliamps | 630 milliamps |