Vishay Intertechnology, Inc. INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR56J

Description
INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR56J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR56J
INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR56J
INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SYR56J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR56J-ND
Fixed Inductors ISC1210SYR56J-ND
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SYR56J ISC1210SYR56J-ND
Product Name INDUCTOR WW 560NH 5% 1210 560nH 455mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4600 ohms 0.4600 ohms
Rated DC Current 455 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details