Vishay Intertechnology, Inc. 150uH 796KHz 0.13A Inductor and Choke ISC1812ER151K

Description
Inductor RF Chip Shielded/Molded Wirewound 150uH 10% 796KHz 40Q-Factor Ferrite 0.13A 4.16Ohm DCR 1812 T/R Product overview: ISC1812ER151K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 796KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 796KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER151K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Shielded/Molded Wirewound 150uH 10% 796KHz 40Q-Factor Ferrite 0.13A 4.16Ohm DCR 1812 T/R Product overview: ISC1812ER151K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 796KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 796KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER151K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH 796KHz 0.13A Inductor and Choke - 71-ISC1812ER151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 796KHz 0.13A Inductor and Choke
71-ISC1812ER151K
150uH 796KHz 0.13A Inductor and Choke 71-ISC1812ER151K
Inductor RF Chip Shielded/Molded Wirewound 150uH 10% 796KHz 40Q-Factor Ferrite 0.13A 4.16Ohm DCR 1812 T/R Product overview: ISC1812ER151K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 796KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 796KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER151K can be used for catalog matching and distributor lookup.

Inductor RF Chip Shielded/Molded Wirewound 150uH 10% 796KHz 40Q-Factor Ferrite 0.13A 4.16Ohm DCR 1812 T/R Product overview: ISC1812ER151K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 796KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 796KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ISC1812ER151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER151K-ND
Fixed Inductors ISC1812ER151K-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966894-ISC1812ER151K
Inductors, Coils, Chokes - Fixed Inductors 966894-ISC1812ER151K
Win Source Part Number: 966894-ISC1812ER151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: ISC-1812 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 4.16Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): NLC453232T-151K-PF; LB3218T151K; CM453232-151KL; LQH43CN151K03L; NLCV32T-151K-EF; LQH43MN151K03L; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale

Win Source Part Number: 966894-ISC1812ER151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 4.16Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): NLC453232T-151K-PF; LB3218T151K; CM453232-151KL; LQH43CN151K03L; NLCV32T-151K-EF; LQH43MN151K03L;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-ISC1812ER151K ISC1812ER151K-ND ISC1812ER151K 966894-ISC1812ER151K
Product Name 150uH 796KHz 0.13A Inductor and Choke Fixed Inductors INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 150 microH 150 microH 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers