Vishay Intertechnology, Inc. INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR33K

Description
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR33K
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR33K
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BNR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR33K-ND
Fixed Inductors ISC1812BNR33K-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BNR33K ISC1812BNR33K-ND
Product Name INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4500 ohms 0.4000 ohms
Rated DC Current 394 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Specs
Application RF Choke
View Details