Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR82M

Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR82M-ND
Fixed Inductors ISC1812BNR82M-ND
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BNR82M-ND ISC1812BNR82M
Product Name Fixed Inductors INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers