Vishay Precision Group INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max ISC1812ES3R3K

Description
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max - ISC1812ES3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max
ISC1812ES3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max ISC1812ES3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES3R3K-ND
Fixed Inductors ISC1812ES3R3K-ND
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, Smd; Inductance Vishay - 53K5434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, Smd; Inductance Vishay
53K5434
Inductor, Shielded, 3.3Uh, Smd; Inductance Vishay 53K5434
INDUCTOR, SHIELDED, 3.3UH, SMD; Inductance:3.3µH; RMS Current (Irms):357mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, SMD; Inductance:3.3µH; RMS Current (Irms):357mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES3R3K ISC1812ES3R3K-ND 53K5434
Product Name INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max Fixed Inductors Inductor, Shielded, 3.3Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 357 milliamps 357 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C103KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details