Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER2R2K

Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER2R2K-ND
Fixed Inductors ISC1812ER2R2K-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max - ISC1812ER2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
ISC1812ER2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max ISC1812ER2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER2R2K-ND ISC1812ER2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details