Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR68J

Description
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR68J-ND
Fixed Inductors ISC1812BNR68J-ND
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR68J
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR68J
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BNR68J-ND ISC1812BNR68J
Product Name Fixed Inductors INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details